Lenovo ThinkPad T520 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21451
Info modified on:
28 Jan 2025, 10:33:47
Short summary description Lenovo ThinkPad T520 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black:
Lenovo ThinkPad T520, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad T520 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black:
Lenovo ThinkPad T520. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black