Lenovo ThinkPad Edge E530 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD DOS License English Aluminium, Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34965
Info modified on:
22 Jan 2025, 05:58:44
Short summary description Lenovo ThinkPad Edge E530 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD DOS License English Aluminium, Black:
Lenovo ThinkPad Edge E530, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Lenovo ThinkPad Edge E530 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD DOS License English Aluminium, Black:
Lenovo ThinkPad Edge E530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: DOS License. Product colour: Aluminium, Black