Lenovo ThinkPad T530 Intel® Core™ i5 i5-3320M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9123
Info modified on:
29 Jan 2025, 19:01:20
Short summary description Lenovo ThinkPad T530 Intel® Core™ i5 i5-3320M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:
Lenovo ThinkPad T530, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB
Long summary description Lenovo ThinkPad T530 Intel® Core™ i5 i5-3320M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:
Lenovo ThinkPad T530. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black