Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
12181
Info modified on:
27 Jan 2025, 08:59:47
Short summary description Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad X230, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad X230. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg