Lenovo ThinkPad T14 Gen 6 (AMD) Copilot+ PC AMD Ryzen AI 7 PRO 350 Laptop 35.6 cm (14") WUXGA 64 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro English Black

https://images.icecat.biz/img/gallery/c91fb0c3f5e4cc6ed842c784e99046c1ffffc591.jpg
Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
788
Info modified on:
23 Oct 2025, 19:31:28
Short summary description Lenovo ThinkPad T14 Gen 6 (AMD) Copilot+ PC AMD Ryzen AI 7 PRO 350 Laptop 35.6 cm (14") WUXGA 64 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro English Black:

Lenovo ThinkPad T14 Gen 6 (AMD) Copilot+ PC, AMD Ryzen AI 7 PRO, 2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 64 GB, 512 GB

Long summary description Lenovo ThinkPad T14 Gen 6 (AMD) Copilot+ PC AMD Ryzen AI 7 PRO 350 Laptop 35.6 cm (14") WUXGA 64 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro English Black:

Lenovo ThinkPad T14 Gen 6 (AMD) Copilot+ PC. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 7 PRO, Processor model: 350, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 860M. Operating system installed: Windows 11 Pro. Product colour: Black

Embed the product datasheet into your content