Lenovo ThinkPad X13 Gen 1 (AMD) AMD Ryzen™ 7 PRO 4750U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23737
Info modified on:
23 Apr 2025, 15:58:52
Short summary description Lenovo ThinkPad X13 Gen 1 (AMD) AMD Ryzen™ 7 PRO 4750U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
Lenovo ThinkPad X13 Gen 1 (AMD), AMD Ryzen™ 7 PRO, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB
Long summary description Lenovo ThinkPad X13 Gen 1 (AMD) AMD Ryzen™ 7 PRO 4750U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
Lenovo ThinkPad X13 Gen 1 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 4750U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black