Lenovo ThinkPad P43s Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13317
Info modified on:
23 Apr 2025, 15:34:13
Short summary description Lenovo ThinkPad P43s Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad P43s, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description Lenovo ThinkPad P43s Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad P43s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black