Lenovo ThinkPad T495 AMD Ryzen™ 5 PRO 3500U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21881
Info modified on:
22 Jan 2025, 15:33:07
Short summary description Lenovo ThinkPad T495 AMD Ryzen™ 5 PRO 3500U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad T495, AMD Ryzen™ 5 PRO, 2.1 GHz, 35.6 cm (14"), 8 GB, 512 GB, Windows 10 Pro
Long summary description Lenovo ThinkPad T495 AMD Ryzen™ 5 PRO 3500U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad T495. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product colour: Black