Lenovo ThinkPad E495 AMD Ryzen™ 7 3700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9018
Info modified on:
23 Apr 2025, 15:14:29
Short summary description Lenovo ThinkPad E495 AMD Ryzen™ 7 3700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad E495, AMD Ryzen™ 7, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1.26 TB
Long summary description Lenovo ThinkPad E495 AMD Ryzen™ 7 3700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad E495. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Pro. Product colour: Black