Lenovo ThinkPad P51 Mobile workstation 39.6 cm (15.6") 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35953
Info modified on:
23 Jan 2025, 19:19:08
Short summary description Lenovo ThinkPad P51 Mobile workstation 39.6 cm (15.6") 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad P51, 39.6 cm (15.6"), 64 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black
Long summary description Lenovo ThinkPad P51 Mobile workstation 39.6 cm (15.6") 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"). Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.67 kg