Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73703
Info modified on:
22 Jan 2025, 05:31:11
Short summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad T470s, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 12 GB, 256 GB, Windows 10 Pro
Long summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.32 kg