Lenovo ThinkPad T460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25677
Info modified on:
23 Jan 2025, 18:39:37
Short summary description Lenovo ThinkPad T460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Windows 10 Black:
Lenovo ThinkPad T460, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB
Long summary description Lenovo ThinkPad T460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Windows 10 Black:
Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black