
Lenovo ThinkPad P70 Mobile workstation 43.9 cm (17.3") 64 GB DDR4-SDRAM 1 TB Windows 10 Pro Black
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18343
Info modified on:
25 Jan 2025, 22:31:16
Short summary description Lenovo ThinkPad P70 Mobile workstation 43.9 cm (17.3") 64 GB DDR4-SDRAM 1 TB Windows 10 Pro Black:
Lenovo ThinkPad P70, 43.9 cm (17.3"), 64 GB, DDR4-SDRAM, 1 TB, Windows 10 Pro, Black
Long summary description Lenovo ThinkPad P70 Mobile workstation 43.9 cm (17.3") 64 GB DDR4-SDRAM 1 TB Windows 10 Pro Black:
Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 43.9 cm (17.3"). Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 3.3 kg