Lenovo ThinkPad E450 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28589
Info modified on:
02 Feb 2025, 22:52:16
Short summary description Lenovo ThinkPad E450 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:
Lenovo ThinkPad E450, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
Long summary description Lenovo ThinkPad E450 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:
Lenovo ThinkPad E450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black