Lenovo ThinkPad X250 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46739
Info modified on:
23 Apr 2025, 14:42:43
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 7 Professional Black:
Lenovo ThinkPad X250, Intel® Core™ i5, 1.9 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 516 GB
Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-4300U Laptop 31.8 cm (12.5") HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 7 Professional Black:
Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black