Lenovo ThinkPad X1 Carbon (3rd Gen) Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120899
Info modified on:
23 Apr 2025, 14:40:41
Short summary description Lenovo ThinkPad X1 Carbon (3rd Gen) Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
Lenovo ThinkPad X1 Carbon (3rd Gen), Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB
Long summary description Lenovo ThinkPad X1 Carbon (3rd Gen) Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
Lenovo ThinkPad X1 Carbon (3rd Gen). Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black