Lenovo ThinkPad S440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black

https://images.icecat.biz/img/gallery/24402815_4730.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29595
Info modified on:
25 Jan 2025, 22:55:54
Short summary description Lenovo ThinkPad S440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkPad S440, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad S440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkPad S440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product colour: Black

Embed the product datasheet into your content