Lenovo ThinkPad L440 Intel® Core™ i5 i5-4210M Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21671
Info modified on:
21 Jun 2024, 04:25:39
Short summary description Lenovo ThinkPad L440 Intel® Core™ i5 i5-4210M Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad L440, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad L440 Intel® Core™ i5 i5-4210M Laptop 35.6 cm (14") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad L440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black