Lenovo ThinkPad T440p Intel® Core™ i7 i7-4900MQ Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 7 Professional Black

https://images.icecat.biz/img/norm/high/20109851-386.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20954
Info modified on:
02 Feb 2025, 22:55:30
Short summary description Lenovo ThinkPad T440p Intel® Core™ i7 i7-4900MQ Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad T440p, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad T440p Intel® Core™ i7 i7-4900MQ Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad T440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content