Lenovo ThinkPad Tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
110347
Info modified on:
02 Apr 2019, 12:27:11
Short summary description Lenovo ThinkPad Tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
Lenovo ThinkPad Tablet, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
Long summary description Lenovo ThinkPad Tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
Lenovo ThinkPad Tablet. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 740 g. Operating system installed: Android. Product colour: Black