Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black

https://images.icecat.biz/img/norm/high/10679971-8424.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
15239
Info modified on:
23 Jul 2024, 21:15:08
Short summary description Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

Lenovo ThinkCentre M71z, 50.8 cm (20"), HD+, Intel® Pentium®, 2 GB, 250 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

Lenovo ThinkCentre M71z. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content