Lenovo ThinkCentre M70q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black

https://images.icecat.biz/img/gallery/93f99d347189040951bbb7d2c06c5618e21ecc1c.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
64277
Info modified on:
25 Jun 2024, 18:19:41
Short summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M70q, 2 GHz, Intel® Core™ i5, i5-10400T, 8 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M70q. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content