Lenovo ThinkCentre M720q Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

https://images.icecat.biz/img/gallery/59125109_6924826929.jpg
Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
45298
Info modified on:
25 Mar 2025, 14:29:38
Short summary description Lenovo ThinkCentre M720q Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M720q, 1.8 GHz, Intel® Core™ i5, i5-9400T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M720q Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M720q. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content