Lenovo ThinkCentre M710q Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Mini PC Black

https://images.icecat.biz/img/gallery/36128153_2300958003.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
38883
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M710q Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Mini PC Black:

Lenovo ThinkCentre M710q, 2.8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M710q Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Mini PC Black:

Lenovo ThinkCentre M710q. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content