Lenovo ThinkCentre E63z Intel® Core™ i3 i3-4005U 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95361
Info modified on:
21 Jun 2024, 09:09:10
Short summary description Lenovo ThinkCentre E63z Intel® Core™ i3 i3-4005U 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkCentre E63z, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional
Long summary description Lenovo ThinkCentre E63z Intel® Core™ i3 i3-4005U 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkCentre E63z. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 7 Professional. Product colour: Black