Lenovo ThinkCentre M32 1.1 GHz LeTOS (Lenovo Terminal Operating System) 1.48 kg Black 847

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18211
Info modified on:
10 Aug 2024, 08:18:22
Short summary description Lenovo ThinkCentre M32 1.1 GHz LeTOS (Lenovo Terminal Operating System) 1.48 kg Black 847:
Lenovo ThinkCentre M32, 1.1 GHz, Intel® Celeron®, 2 MB, Intel® NM70 Express, 2 GB, DDR3-SDRAM
Long summary description Lenovo ThinkCentre M32 1.1 GHz LeTOS (Lenovo Terminal Operating System) 1.48 kg Black 847:
Lenovo ThinkCentre M32. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, L3 cache: 2 MB. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 GB, Storage media: Flash, Storage drive interface: Serial ATA II. On-board graphics card model: Intel® HD Graphics. Cabling technology: 10/100/1000Base-T(X)