Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black

https://images.icecat.biz/img/gallery/30048553_2576.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
189933
Info modified on:
21 Jun 2024, 03:11:05
Short summary description Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black:

Lenovo ThinkCentre M73, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 8.1 Pro

Long summary description Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black:

Lenovo ThinkCentre M73. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Embed the product datasheet into your content