Lenovo ThinkPad IdeaPad G460 Intel® Core™ i3 i3-380M 35.6 cm (14") DDR3-SDRAM NVIDIA® GeForce® G310M Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9245
Info modified on:
02 Feb 2025, 22:59:18
Short summary description Lenovo ThinkPad IdeaPad G460 Intel® Core™ i3 i3-380M 35.6 cm (14") DDR3-SDRAM NVIDIA® GeForce® G310M Black:
Lenovo ThinkPad IdeaPad G460, Intel® Core™ i3, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, DDR3-SDRAM, Black
Long summary description Lenovo ThinkPad IdeaPad G460 Intel® Core™ i3 i3-380M 35.6 cm (14") DDR3-SDRAM NVIDIA® GeForce® G310M Black:
Lenovo ThinkPad IdeaPad G460. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3-SDRAM. Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G310M. Product colour: Black. Weight: 2.2 kg