Kurio 7S 8 GB Black, Red

https://images.icecat.biz/img/gallery/24676542_4497.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
148651
Info modified on:
28 Sept 2018, 04:18:54
Short summary description Kurio 7S 8 GB Black, Red:

Kurio 7S, 1.2 GHz, Intel Atom®, Z2520, 1 MB, 1 GB, 8 GB

Long summary description Kurio 7S 8 GB Black, Red:

Kurio 7S. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 40 GB. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 2.1 MP, Front camera resolution (numeric): 0.3 MP

Embed the product datasheet into your content