Kurio 7S 8 GB Orange

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
76313
Info modified on:
02 Apr 2019, 12:47:30
Short summary description Kurio 7S 8 GB Orange:
Kurio 7S, 1.2 GHz, Allwinner, A20, 1 GB, 8 GB, 8 GB
Long summary description Kurio 7S 8 GB Orange:
Kurio 7S. Processor frequency: 1.2 GHz, Processor family: Allwinner, Processor model: A20. Internal memory: 1 GB, Maximum internal memory: 8 GB. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 40 GB. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 2.1 MP, Maximum video resolution: 1024 x 600 pixels, Front camera resolution (numeric): 0.3 MP