Kodak Alaris i1220 Plus Flatbed scanner 600 x 600 DPI White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
124682
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kodak Alaris i1220 Plus Flatbed scanner 600 x 600 DPI White:
Kodak Alaris i1220 Plus, 216 x 863 mm, 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, Flatbed scanner
Long summary description Kodak Alaris i1220 Plus Flatbed scanner 600 x 600 DPI White:
Kodak Alaris i1220 Plus. Maximum scan size: 216 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Flatbed scanner, Product colour: White. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: CCFL. Standard input capacity: 75 sheets. Standard interfaces: USB 2.0