itek TAURUS S2 Universal gaming chair Padded seat

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47310
Info modified on:
14 Mar 2024, 19:51:21
Short summary description itek TAURUS S2 Universal gaming chair Padded seat:
itek TAURUS S2, Universal gaming chair, 125 kg, Padded seat, Black, Green, Fabric, 5 wheel(s)
Long summary description itek TAURUS S2 Universal gaming chair Padded seat:
itek TAURUS S2. Product type: Universal gaming chair, Maximum user weight: 125 kg, Seat type: Padded seat. Width: 570 mm, Depth: 590 mm, Height: 1320 mm