Integral 120GB USB 3.0 Portable SSD External USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32327
Info modified on:
18 Oct 2021, 11:04:33
Short summary description Integral 120GB USB 3.0 Portable SSD External USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
Integral 120GB USB 3.0 Portable SSD External, 120 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 400 MB/s, Black
Long summary description Integral 120GB USB 3.0 Portable SSD External USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
Integral 120GB USB 3.0 Portable SSD External. SSD capacity: 120 GB. USB connector: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 400 MB/s, Write speed: 370 MB/s. Product colour: Black