Indesit IWDE 126 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97431
Info modified on:
14 Mar 2024, 18:50:48
Short summary description Indesit IWDE 126 washing machine Front-load 6 kg 1200 RPM White:
Indesit IWDE 126, Front-load, 6 kg, B, 1200 RPM, White
Long summary description Indesit IWDE 126 washing machine Front-load 6 kg 1200 RPM White:
Indesit IWDE 126. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 820 mm