Indesit IWDD 7143 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
93851
Info modified on:
14 Mar 2024, 18:32:35
Short summary description Indesit IWDD 7143 washer dryer Freestanding Front-load White:
Indesit IWDD 7143, Front-load, Freestanding, White, Left, Buttons, Rotary, 5 kg
Long summary description Indesit IWDD 7143 washer dryer Freestanding Front-load White:
Indesit IWDD 7143. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 102 L, Energy consumption washing per cycle: 1.33 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B