Indesit DIF 14 A dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
123932
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DIF 14 A dishwasher Fully built-in 12 place settings:
Indesit DIF 14 A, Fully built-in, White, Cold, 12 place settings, 53 dB, 16 L
Long summary description Indesit DIF 14 A dishwasher Fully built-in 12 place settings:
Indesit DIF 14 A. Appliance placement: Fully built-in, Control panel colour: White, Water fill: Cold. Number of place settings: 12 place settings, Noise level: 53 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 595 mm, Depth: 570 mm, Height: 900 mm. Drying class: A, Annual energy consumption: 299 kWh, Annual water consumption: 3360 L