Indesit I55TM 4110 W 1 Freestanding 212 L F White

https://images.icecat.biz/img/gallery/b2cb27566b6fa3c125da2e3d19f654d1e3dbccab.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
231595
Info modified on:
04 Mar 2025, 15:35:45
Short summary description Indesit I55TM 4110 W 1 Freestanding 212 L F White:

Indesit I55TM 4110 W 1, 212 L, N-ST, 2.6 kg/24h, F, Fresh zone compartment, White

Long summary description Indesit I55TM 4110 W 1 Freestanding 212 L F White:

Indesit I55TM 4110 W 1. Total net capacity: 212 L. Door hinge: Right. Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 171 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2.6 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 221 kWh. Product colour: White

Embed the product datasheet into your content