iiyama ProLite LE5564S-B1 LED display 139.7 cm (55") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23656
Info modified on:
21 Oct 2022, 10:32:10
Short summary description iiyama ProLite LE5564S-B1 LED display 139.7 cm (55") 1920 x 1080 pixels Full HD Black:
iiyama ProLite LE5564S-B1, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
Long summary description iiyama ProLite LE5564S-B1 LED display 139.7 cm (55") 1920 x 1080 pixels Full HD Black:
iiyama ProLite LE5564S-B1. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black