Ignis AKL 640/NB hob Black Built-in Gas 4 zone(s)

https://images.icecat.biz/img/norm/high/27073040-6149.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48249
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis AKL 640/NB hob Black Built-in Gas 4 zone(s):

Ignis AKL 640/NB, Black, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Ignis AKL 640/NB hob Black Built-in Gas 4 zone(s):

Ignis AKL 640/NB. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1650 W, Large cooking zone: 3500 W. Control type: Rotary, Control position: Top front. Connected load (gas): 8000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 510 mm, Height: 49 mm

Embed the product datasheet into your content