i-tec Ultra Slim Power Adapter 90W

https://images.icecat.biz/img/gallery/19785960_6725130472.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
126505
Info modified on:
14 Mar 2024, 19:17:05
Short summary description i-tec Ultra Slim Power Adapter 90W:

i-tec Ultra Slim Power Adapter 90W, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 2 A

Long summary description i-tec Ultra Slim Power Adapter 90W:

i-tec Ultra Slim Power Adapter 90W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Output voltage note: DC 9.5V/12V/14V/15V/16V/18V/18.5V/19V/19.5V/20V. Product colour: Black. Cable length: 1.5 m, Width: 134.5 mm, Depth: 67.5 mm. Package width: 153 mm, Package depth: 233 mm, Package height: 53 mm

Embed the product datasheet into your content