Huawei IPC6125-WDL-D security camera Cube IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22564
Info modified on:
14 Mar 2024, 18:04:35
Short summary description Huawei IPC6125-WDL-D security camera Cube IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
Huawei IPC6125-WDL-D, IP security camera, Outdoor, Wired, Auto, Ceiling/wall, Black, White
Long summary description Huawei IPC6125-WDL-D security camera Cube IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
Huawei IPC6125-WDL-D. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Cube. Minimum illumination: 0.002 lx, White balance: Auto, Fluorescent, Incandescent, Indoor, Manual, One push, Outdoor, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Focus: Manual