HP Spectre x360 - 13-ac002na

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28842
Info modified on:
02 Jun 2025, 17:43:18
Short summary description HP Spectre x360 - 13-ac002na:
HP Spectre x360 - 13-ac002na, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB
Long summary description HP Spectre x360 - 13-ac002na:
HP Spectre x360 - 13-ac002na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Gold