HP ENVY 15-as050tu Intel® Core™ i7 i7-6560U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
105256
Info modified on:
24 Jan 2025, 20:29:55
Short summary description HP ENVY 15-as050tu Intel® Core™ i7 i7-6560U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:
HP ENVY 15-as050tu, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description HP ENVY 15-as050tu Intel® Core™ i7 i7-6560U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:
HP ENVY 15-as050tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6560U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics 540. Operating system installed: Windows 10 Home. Product colour: Silver