HP Pavilion Slimline s5780uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Desktop PC Black, Silver

https://images.icecat.biz/img/gallery/35715120_7716358235.jpg
Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
17976
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP Pavilion Slimline s5780uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Desktop PC Black, Silver:

HP Pavilion Slimline s5780uk, 3.2 GHz, Intel® Core™ i3, 4 GB, 1 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5780uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Desktop PC Black, Silver:

HP Pavilion Slimline s5780uk. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Embed the product datasheet into your content