HP Compaq SG3-330UK AMD Athlon II X2 245 3 GB DDR3-SDRAM 500 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11504
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP Compaq SG3-330UK AMD Athlon II X2 245 3 GB DDR3-SDRAM 500 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black:
HP Compaq SG3-330UK, 2.9 GHz, AMD Athlon II X2, 3 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Long summary description HP Compaq SG3-330UK AMD Athlon II X2 245 3 GB DDR3-SDRAM 500 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black:
HP Compaq SG3-330UK. Processor frequency: 2.9 GHz, Processor family: AMD Athlon II X2, Processor model: 245. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 7.5 kg. Product colour: Black