HP G G62-b13SA Intel® Pentium® P6100 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16103
Info modified on:
01 Feb 2025, 05:29:08
Short summary description HP G G62-b13SA Intel® Pentium® P6100 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Bronze:
HP G G62-b13SA, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Long summary description HP G G62-b13SA Intel® Pentium® P6100 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Bronze:
HP G G62-b13SA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black, Bronze