
HP Mini Compaq CQ10-501SD PC Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
130640
Info modified on:
22 Jan 2025, 05:13:06
Short summary description HP Mini Compaq CQ10-501SD PC Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black:
HP Mini Compaq Mini CQ10-501SD PC, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB
Long summary description HP Mini Compaq CQ10-501SD PC Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black:
HP Mini Compaq Mini CQ10-501SD PC. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics adapter. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.21 kg