HP ProOne 400 G2 Intel® Core™ i3 i3-6100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Silver

https://images.icecat.biz/img/gallery/33333742_0901000685.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
97759
Info modified on:
14 Mar 2024, 19:57:11
Short summary description HP ProOne 400 G2 Intel® Core™ i3 i3-6100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Silver:

HP ProOne 400 G2, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Pro

Long summary description HP ProOne 400 G2 Intel® Core™ i3 i3-6100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Silver:

HP ProOne 400 G2. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product colour: Silver

Embed the product datasheet into your content