HP EliteBook Folio G1 Notebook PC (ENERGY STAR)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65668
Info modified on:
22 Jan 2025, 04:47:17
Short summary description HP EliteBook Folio G1 Notebook PC (ENERGY STAR):
HP EliteBook Folio G1 Notebook PC (ENERGY STAR), Intel® Core™ m7, 1.2 GHz, 31.8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 240 GB
Long summary description HP EliteBook Folio G1 Notebook PC (ENERGY STAR):
HP EliteBook Folio G1 Notebook PC (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver