HP Chromebook 13 G1 Intel® Core™ m5 m5-6Y57 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
121075
Info modified on:
13 Jun 2025, 17:20:26
Short summary description HP Chromebook 13 G1 Intel® Core™ m5 m5-6Y57 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:
HP Chromebook 13 G1, Intel® Core™ m5, 1.1 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 32 GB
Long summary description HP Chromebook 13 G1 Intel® Core™ m5 m5-6Y57 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:
HP Chromebook 13 G1. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: ChromeOS. Product colour: Silver